KEMET Electronics Corporation Ceramic Capacitors C326C562K3G5TA7301

Description
5600pF ±10% 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
5600pF ±10% 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C326C562K3G5TA7301-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C326C562K3G5TA7301-ND
Ceramic Capacitors C326C562K3G5TA7301-ND
5600pF ±10% 25V Ceramic Capacitor C0G, NP0 Radial

5600pF ±10% 25V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C326C562K3G5TA7301 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C326C562K3G5TA7301
Ceramic Capacitors C326C562K3G5TA7301
CAP CER 5600PF 25V C0G/NP0 RAD

CAP CER 5600PF 25V C0G/NP0 RAD

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C326C562K3G5TA7301 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C326C562K3G5TA7301
Capacitors - Ceramic Capacitors C326C562K3G5TA7301
CAP CER 5600PF 25V C0G/NP0 RAD

CAP CER 5600PF 25V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C326C562K3G5TA7301-ND C326C562K3G5TA7301 C326C562K3G5TA7301
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details