KEMET Electronics Corporation Ceramic Capacitors C326C309B3G5TA

Description
3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C326C309B3G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C326C309B3G5TA-ND
Ceramic Capacitors C326C309B3G5TA-ND
3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 Radial

3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C326C309B3G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C326C309B3G5TA
Ceramic Capacitors C326C309B3G5TA
CAP CER 3PF 25V C0G/NP0 RADIAL

CAP CER 3PF 25V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C326C309B3G5TA-ND C326C309B3G5TA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105PMB850KSP2 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitors - Ceramic Capacitors - 1131800-C11AH1R8B-9UN-X1T - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.80E-6 microF
View Details
2 suppliers