KEMET Electronics Corporation Ceramic Capacitors C325C822K3G5TA

Description
8200pF ±10% 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
8200pF ±10% 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C325C822K3G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C325C822K3G5TA-ND
Ceramic Capacitors C325C822K3G5TA-ND
8200pF ±10% 25V Ceramic Capacitor C0G, NP0 Radial

8200pF ±10% 25V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C325C822K3G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C325C822K3G5TA
Ceramic Capacitors C325C822K3G5TA
CAP CER RAD 8.2NF 25V C0G 10%

CAP CER RAD 8.2NF 25V C0G 10%

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C325C822K3G5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C325C822K3G5TA
Capacitors - Ceramic Capacitors C325C822K3G5TA
CAP CER RAD 8.2NF 25V C0G 10%

CAP CER RAD 8.2NF 25V C0G 10%

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C325C822K3G5TA-ND C325C822K3G5TA C325C822K3G5TA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details