KEMET Electronics Corporation Ceramic Capacitors C325C332KAG5TA

Description
3300pF ±10% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3300pF ±10% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C325C332KAG5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C325C332KAG5TA-ND
Ceramic Capacitors C325C332KAG5TA-ND
3300pF ±10% 250V Ceramic Capacitor C0G, NP0 Radial

3300pF ±10% 250V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C325C332KAG5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C325C332KAG5TA
Ceramic Capacitors C325C332KAG5TA
CAP CER RAD 3.3NF 250V C0G 10%

CAP CER RAD 3.3NF 250V C0G 10%

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C325C332KAG5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C325C332KAG5TA
Capacitors - Ceramic Capacitors C325C332KAG5TA
CAP CER RAD 3.3NF 250V C0G 10%

CAP CER RAD 3.3NF 250V C0G 10%

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C325C332KAG5TA-ND C325C332KAG5TA C325C332KAG5TA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Film Paper Film Capacitors - 103PPR202KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details