.390UF 50.0V ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C324C394M5U5TA-ND | C324C394M5U5TA | 86AC9781 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | .390Uf 50.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | Bypass | ||
| Operating Temperature | 10 to 85 C (50 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) |