0.33µF ±20% 50V Ceramic Capacitor Z5U Radial
Capacitor,Ceramic,33
CAP CER 0.33UF 50V Z5U RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C324C334M5U5TA-ND | 13M9746 | C324C334M5U5TA |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,330Nf,50Vdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Rohs Compliant Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF |