KEMET Electronics Corporation Ceramic Capacitors C324C249B3G5TA

Description
2.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C324C249B3G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C324C249B3G5TA-ND
Ceramic Capacitors C324C249B3G5TA-ND
2.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 Radial

2.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C324C249B3G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C324C249B3G5TA
Ceramic Capacitors C324C249B3G5TA
CAP CER 2.4PF 25V C0G/NP0 RADIAL

CAP CER 2.4PF 25V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C324C249B3G5TA-ND C324C249B3G5TA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908905P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers