KEMET Electronics Corporation Ceramic Capacitors C324C242KAG5TA7301

Description
2400pF ±10% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2400pF ±10% 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C324C242KAG5TA7301-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C324C242KAG5TA7301-ND
Ceramic Capacitors C324C242KAG5TA7301-ND
2400pF ±10% 250V Ceramic Capacitor C0G, NP0 Radial

2400pF ±10% 250V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C324C242KAG5TA7301 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C324C242KAG5TA7301
Ceramic Capacitors C324C242KAG5TA7301
CAP CER 2400PF 250V C0G/NP0 RAD

CAP CER 2400PF 250V C0G/NP0 RAD

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C324C242KAG5TA7301 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C324C242KAG5TA7301
Capacitors - Ceramic Capacitors C324C242KAG5TA7301
CAP CER 2400PF 250V C0G/NP0 RAD

CAP CER 2400PF 250V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C324C242KAG5TA7301-ND C324C242KAG5TA7301 C324C242KAG5TA7301
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1855026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details