KEMET Electronics Corporation Ceramic Capacitors C324C224JAR5TA7301

Description
0.22µF ±5% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.22µF ±5% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C324C224JAR5TA7301-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C324C224JAR5TA7301-ND
Ceramic Capacitors C324C224JAR5TA7301-ND
0.22µF ±5% 250V Ceramic Capacitor X7R Radial

0.22µF ±5% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - C324C224JAR5TA7301 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C324C224JAR5TA7301
Ceramic Capacitors C324C224JAR5TA7301
CAP CER 0.22UF 250V X7R RADIAL

CAP CER 0.22UF 250V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C324C224JAR5TA7301-ND C324C224JAR5TA7301
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic Capacitor - 101C292T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers