KEMET Electronics Corporation Ceramic Capacitors C324C162F3G5TA

Description
1600pF ±1% 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1600pF ±1% 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C324C162F3G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C324C162F3G5TA-ND
Ceramic Capacitors 399-C324C162F3G5TA-ND
1600pF ±1% 25V Ceramic Capacitor C0G, NP0 Radial

1600pF ±1% 25V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C324C162F3G5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C324C162F3G5TA
Capacitors - Ceramic Capacitors C324C162F3G5TA
CAP CER 1600PF 25V C0G/NP0 RAD

CAP CER 1600PF 25V C0G/NP0 RAD

Supplier's Site
1600Pf 25.0V Rohs Compliant Kemet - 86AC9762 - Newark, An Avnet Company
Chicago, IL, United States
1600Pf 25.0V Rohs Compliant Kemet
86AC9762
1600Pf 25.0V Rohs Compliant Kemet 86AC9762
1600PF 25.0V ROHS COMPLIANT: YES

1600PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C324C162F3G5TA-ND C324C162F3G5TA 86AC9762
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 1600Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C271K1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details