KEMET Electronics Corporation Ceramic Capacitors C324C119CAG5TA

Description
1.1pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1.1pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C324C119CAG5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C324C119CAG5TA-ND
Ceramic Capacitors C324C119CAG5TA-ND
1.1pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 Radial

1.1pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C324C119CAG5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C324C119CAG5TA
Ceramic Capacitors C324C119CAG5TA
CAP CER 1.1PF 250V C0G/NP0 RAD

CAP CER 1.1PF 250V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C324C119CAG5TA-ND C324C119CAG5TA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details