KEMET Electronics Corporation Ceramic Capacitors C323C562J2G5TA7301

Description
5600pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
5600pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C323C562J2G5TA7301-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C323C562J2G5TA7301-ND
Ceramic Capacitors C323C562J2G5TA7301-ND
5600pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

5600pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C323C562J2G5TA7301 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C323C562J2G5TA7301
Capacitors - Ceramic Capacitors C323C562J2G5TA7301
CAP CER 5600PF 200V C0G/NP0 RAD

CAP CER 5600PF 200V C0G/NP0 RAD

Supplier's Site
Ceramic Capacitors - C323C562J2G5TA7301 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C323C562J2G5TA7301
Ceramic Capacitors C323C562J2G5TA7301
CAP CER 5600PF 200V C0G/NP0 RAD

CAP CER 5600PF 200V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C323C562J2G5TA7301-ND C323C562J2G5TA7301 C323C562J2G5TA7301
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1345709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105MKP275KGG4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
5 suppliers
Ceramic Capacitors - C11CF1R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers