KEMET Electronics Corporation 330pF 200V Capacitor C323C331J2G5TA7301

Description
Cap Ceramic 330pF 200V C0G 5% Radial 5.08mm 125°C Extreme Low ESR T/R Product overview: C323C331J2G5TA7301 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C323C331J2G5TA730 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 330pF 200V C0G 5% Radial 5.08mm 125°C Extreme Low ESR T/R Product overview: C323C331J2G5TA7301 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C323C331J2G5TA730 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330pF 200V Capacitor
60-C323C331J2G5TA7301
330pF 200V Capacitor 60-C323C331J2G5TA7301
Cap Ceramic 330pF 200V C0G 5% Radial 5.08mm 125°C Extreme Low ESR T/R Product overview: C323C331J2G5TA7301 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C323C331J2G5TA730 1 can be used for catalog matching and distributor lookup.

Cap Ceramic 330pF 200V C0G 5% Radial 5.08mm 125°C Extreme Low ESR T/R Product overview: C323C331J2G5TA7301 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C323C331J2G5TA7301 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 980803-C323C331J2G5TA7301 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
980803-C323C331J2G5TA7301
Capacitors - Ceramic Capacitors 980803-C323C331J2G5TA7301
Win Source Part Number: 980803-C323C331J2G5T A7301 Category: Capacitors>Ceramic Capacitors Series: GoldMax 300 Comm C0G Features: Low ESL Package: Tape & Reel (TR) Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Standard Package: 2,500 Capacitance: 330 pF Tolerance: ±5% Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KEMET Other Names: 399-C323C331J2G5TA73 01TR Base Product Number: C323C

Win Source Part Number: 980803-C323C331J2G5TA7301
Category: Capacitors>Ceramic Capacitors
Series: GoldMax 300 Comm C0G
Features: Low ESL
Package: Tape & Reel (TR)
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 2,500
Capacitance: 330 pF
Tolerance: ±5%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KEMET
Other Names: 399-C323C331J2G5TA7301TR
Base Product Number: C323C

Buy Now Datasheet
Ceramic Capacitors - 399-C323C331J2G5TA7301TR-ND - DigiKey
Thief River Falls, MN, United States
330pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

330pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 399-C323C331J2G5TA7301CT-ND - DigiKey
Thief River Falls, MN, United States
CER CAP

CER CAP

Buy Now Datasheet
Capacitors - Ceramic Capacitors C323C331J2G5TA7301
CER CAP

CER CAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-C323C331J2G5TA7301 980803-C323C331J2G5TA7301 399-C323C331J2G5TA7301TR-ND C323C331J2G5TA7301
Product Name 330pF 200V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C330J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details