KEMET Electronics Corporation Ceramic Capacitors C323C271K2G5TA

Description
270pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
270pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C323C271K2G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C323C271K2G5TA-ND
Ceramic Capacitors 399-C323C271K2G5TA-ND
270pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

270pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
270.pf 200V Rohs Compliant Kemet - 14M5451 - Newark, An Avnet Company
Chicago, IL, United States
270.pf 200V Rohs Compliant Kemet
14M5451
270.pf 200V Rohs Compliant Kemet 14M5451
270.PF 200V ROHS COMPLIANT: YES

270.PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C323C271K2G5TA-ND 14M5451
Product Name Ceramic Capacitors 270.pf 200V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F639 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0100 microF
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details