KEMET Electronics Corporation Ceramic Capacitors C323C184M2R5TA

Description
180pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
180pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C323C184M2R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C323C184M2R5TA-ND
Ceramic Capacitors C323C184M2R5TA-ND
180pF ±20% 200V Ceramic Capacitor X7R Radial

180pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - C323C184M2R5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C323C184M2R5TA
Ceramic Capacitors C323C184M2R5TA
CAP CER RAD 180NF 200V X7R 20%

CAP CER RAD 180NF 200V X7R 20%

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C323C184M2R5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C323C184M2R5TA
Capacitors - Ceramic Capacitors C323C184M2R5TA
CAP CER RAD 180NF 200V X7R 20%

CAP CER RAD 180NF 200V X7R 20%

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C323C184M2R5TA-ND C323C184M2R5TA C323C184M2R5TA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details