8200pF ±5% 250V Ceramic Capacitor C0G, NP0 Radial
8200PF 250V ROHS COMPLIANT: YES
CAP CER 8200PF 250V C0G/NP0 RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C322C822JAG5TA-ND | 87AJ0652 | C322C822JAG5TA |
| Product Name | Ceramic Capacitors | 8200Pf 250V Rohs Compliant Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) |