KEMET Electronics Corporation Ceramic Capacitors C322C820K2G5TA

Description
82pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
82pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C322C820K2G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C322C820K2G5TA-ND
Ceramic Capacitors 399-C322C820K2G5TA-ND
82pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

82pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C322C820K2G5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C322C820K2G5TA
Capacitors - Ceramic Capacitors C322C820K2G5TA
CER CAP

CER CAP

Supplier's Site
Ceramic Capacitors - C322C820K2G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C322C820K2G5TA
Ceramic Capacitors C322C820K2G5TA
CER CAP

CER CAP

Supplier's Site Datasheet
82.0Pf 200V Rohs Compliant Kemet - 72K8336 - Newark, An Avnet Company
Chicago, IL, United States
82.0Pf 200V Rohs Compliant Kemet
72K8336
82.0Pf 200V Rohs Compliant Kemet 72K8336
82.0PF 200V ROHS COMPLIANT: YES

82.0PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C322C820K2G5TA-ND C322C820K2G5TA C322C820K2G5TA 72K8336
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors 82.0Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C1206C472K5RAC - 865457-C1206C472K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers