510pF ±2% 25V Ceramic Capacitor C0G, NP0 Radial
CAP CER 510PF 25V C0G/NP0 RADIAL
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C322C511G3G5TA-ND | C322C511G3G5TA |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |