0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
KEMET C322C473KDR5TA
KEMET C322C473KDR5TA
KEMET C322C473KDR5TA
CAP CER 0.047UF 1KV X7R RADIAL
.047UF 1000V ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-11995-ND | 9060691 | 9060691P | C322C473KDR5TA | 91Y9902 |
| Product Name | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Capacitors - Ceramic Capacitors | .047Uf 1000V Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Applications | General Purpose; High Voltage Capacitor | Automotive | Automotive | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF |