KEMET Electronics Corporation Ceramic Capacitors C322C393K1G5TA

Description
0.039µF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
0.039µF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C322C393K1G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C322C393K1G5TA-ND
Ceramic Capacitors 399-C322C393K1G5TA-ND
0.039µF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

0.039µF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
.039Uf 100V Rohs Compliant Kemet - 86AC9698 - Newark, An Avnet Company
Chicago, IL, United States
.039Uf 100V Rohs Compliant Kemet
86AC9698
.039Uf 100V Rohs Compliant Kemet 86AC9698
.039UF 100V ROHS COMPLIANT: YES

.039UF 100V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - C322C393K1G5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C322C393K1G5TA
Capacitors - Ceramic Capacitors C322C393K1G5TA
CAP CER RAD 39NF 100V C0G 10%

CAP CER RAD 39NF 100V C0G 10%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C322C393K1G5TA-ND 86AC9698 C322C393K1G5TA
Product Name Ceramic Capacitors .039Uf 100V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C563U063CD0D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers