0.33µF ±10% 50V Ceramic Capacitor X7R Radial
Capacitor,Ceramic,33
CAP CER 0.33UF 50V X7R RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C322C334K5R5TA-ND | 60M1435 | C322C334K5R5TA |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,330Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Bypass | Bypass; Bypass, Decoupling | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF |