KEMET Electronics Corporation Capacitance Kemet C322C332J2G5TA.

Description
Capacitance:3300pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded; Product Range:Goldmax, 300 Series RoHS Compliant: Yes
Description
Capacitance:3300pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded; Product Range:Goldmax, 300 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kemet - 15AC2693 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kemet
15AC2693
Capacitance Kemet 15AC2693
Capacitance:3300pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded; Product Range:Goldmax, 300 Series RoHS Compliant: Yes

Capacitance:3300pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded; Product Range:Goldmax, 300 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC2693
Product Name Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C233U030BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers