330pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
330.PF 200V ROHS COMPLIANT: YES
CAP CER 330PF 200V C0G/NP0 RAD
CAP CER 330PF 200V C0G/NP0 RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C322C331K2G5TA-ND | 14M5280 | C322C331K2G5TA | C322C331K2G5TA |
| Product Name | Ceramic Capacitors | 330.pf 200V Rohs Compliant Kemet | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |