33pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
CAP 33PF 100VDC C0G 5% RDL 5.08MM ROHS COMPLIANT: YES
Capacitor,Ceramic,33
CAP CER 33PF 100V C0G/NP0 RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C322C330J1G5TA-ND | 79AH1112 | C322C330J1G5TA |
| Product Name | Ceramic Capacitors | Cap 33Pf 100Vdc C0G 5% Rdl 5.08Mm Rohs Compliant Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |