KEMET Electronics Corporation Ceramic Capacitors C322C272KGR5TA7301

Description
2700pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2700pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C322C272KGR5TA7301-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C322C272KGR5TA7301-ND
Ceramic Capacitors C322C272KGR5TA7301-ND
2700pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial

2700pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - C322C272KGR5TA7301 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C322C272KGR5TA7301
Ceramic Capacitors C322C272KGR5TA7301
CAP CER 2700PF 2KV X7R RADIAL

CAP CER 2700PF 2KV X7R RADIAL

Supplier's Site Datasheet
2700Pf 2000V Rohs Compliant Kemet - 91Y9901 - Newark, An Avnet Company
Chicago, IL, United States
2700Pf 2000V Rohs Compliant Kemet
91Y9901
2700Pf 2000V Rohs Compliant Kemet 91Y9901
2700PF 2000V ROHS COMPLIANT: YES

2700PF 2000V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C322C272KGR5TA7301-ND C322C272KGR5TA7301 91Y9901
Product Name Ceramic Capacitors Ceramic Capacitors 2700Pf 2000V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 104MPW250K-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details