0.022µF ±20% 100V Ceramic Capacitor Z5U Radial
.022UF 100V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-4352-ND | 87AJ0629 |
| Product Name | Ceramic Capacitors | .022Uf 100V Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | 10 to 85 C (50 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0220 microF |