KEMET Electronics Corporation Ceramic Capacitors C322C155K5N5TA

Description
1.5µF ±10% 50V Ceramic Capacitor X8L Radial
Request a Quote Datasheet
Description
1.5µF ±10% 50V Ceramic Capacitor X8L Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C322C155K5N5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C322C155K5N5TA-ND
Ceramic Capacitors 399-C322C155K5N5TA-ND
1.5µF ±10% 50V Ceramic Capacitor X8L Radial

1.5µF ±10% 50V Ceramic Capacitor X8L Radial

Buy Now Datasheet
Ceramic Capacitors - C322C155K5N5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C322C155K5N5TA
Ceramic Capacitors C322C155K5N5TA
CAP CER RAD 1.5F 50V X8L 10%

CAP CER RAD 1.5F 50V X8L 10%

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 399-C322C155K5N5TA-ND C322C155K5N5TA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - C1210C224M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers