KEMET Electronics Corporation Ceramic Capacitors C322C155J5N5TA7301

Description
1.5µF ±5% 50V Ceramic Capacitor X8L Radial
Request a Quote Datasheet
Description
1.5µF ±5% 50V Ceramic Capacitor X8L Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C322C155J5N5TA7301TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µF ±5% 50V Ceramic Capacitor X8L Radial

1.5µF ±5% 50V Ceramic Capacitor X8L Radial

Buy Now Datasheet
Ceramic Capacitors - C322C155J5N5TA7301 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C322C155J5N5TA7301
Ceramic Capacitors C322C155J5N5TA7301
CAP CER RAD 1.5F 50V X8L 5%

CAP CER RAD 1.5F 50V X8L 5%

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 399-C322C155J5N5TA7301TR-ND C322C155J5N5TA7301
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104PSB252K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1725667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details