KEMET Electronics Corporation Ceramic Capacitors C322C152J2G5TA

Description
1500pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1500pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-4335-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4335-ND
Ceramic Capacitors 399-4335-ND
1500pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

1500pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Cap, 1500Pf, 200V, 5%, C0G/np0; Capacitance Kemet - 05AC8340 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 200V, 5%, C0G/np0; Capacitance Kemet
05AC8340
Cap, 1500Pf, 200V, 5%, C0G/np0; Capacitance Kemet 05AC8340
CAP, 1500PF, 200V, 5%, C0G/NP0; Capacitance:1500pF; Voltage Rating:200V; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; RoHS Compliant: Yes

CAP, 1500PF, 200V, 5%, C0G/NP0; Capacitance:1500pF; Voltage Rating:200V; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; RoHS Compliant: Yes

Supplier's Site Datasheet
1500Pf 200V Rohs Compliant Kemet - 87AJ0622 - Newark, An Avnet Company
Chicago, IL, United States
1500Pf 200V Rohs Compliant Kemet
87AJ0622
1500Pf 200V Rohs Compliant Kemet 87AJ0622
1500PF 200V ROHS COMPLIANT: YES

1500PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-4335-ND 05AC8340 87AJ0622
Product Name Ceramic Capacitors Cap, 1500Pf, 200V, 5%, C0G/np0; Capacitance Kemet 1500Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers