10000pF ±10% 500V Ceramic Capacitor X7R Radial
CAP 0.01UF 500VDC X7R 10% RDL 5.08MM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C322C103KCR5TA-ND | 33AH1276 |
| Product Name | Ceramic Capacitors | Cap 0.01Uf 500Vdc X7R 10% Rdl 5.08Mm Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) |