KEMET Electronics Corporation Ceramic Capacitors C322C102KDG5TA

Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-13530-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13530-ND
Ceramic Capacitors 399-13530-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial

1000pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitance Kemet - 72K8291 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kemet
72K8291
Capacitance Kemet 72K8291
Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:-; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:Goldmax, 300 Series; Operating Temperature Min:-55°C; Qualification:- RoHS Compliant: Yes

Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:-; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:Goldmax, 300 Series; Operating Temperature Min:-55°C; Qualification:- RoHS Compliant: Yes

Supplier's Site
1000Pf 1000V Rohs Compliant Kemet - 87AJ0616 - Newark, An Avnet Company
Chicago, IL, United States
1000Pf 1000V Rohs Compliant Kemet
87AJ0616
1000Pf 1000V Rohs Compliant Kemet 87AJ0616
1000PF 1000V ROHS COMPLIANT: YES

1000PF 1000V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - C322C102KDG5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C322C102KDG5TA
Ceramic Capacitors C322C102KDG5TA
CAP CER 1000PF 1KV NP0 RADIAL

CAP CER 1000PF 1KV NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-13530-ND 72K8291 87AJ0616 C322C102KDG5TA
Product Name Ceramic Capacitors Capacitance Kemet 1000Pf 1000V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104HC3102K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1725995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details