1000pF ±1% 100V Ceramic Capacitor C0G, NP0 Radial
RDL,CONF,NP0,1000PF,
Capacitor,Ceramic,1n
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-13986-ND | 33AH2413 | 88K3759 |
| Product Name | Ceramic Capacitors | Rdl,conf,np0,1000Pf,100V,1%,.2X.26,.2Ls,bulk,hazmat Rohs Compliant Kemet | Capacitor,ceramic,1Nf,100Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 1 (+/- %) |