KEMET Electronics Corporation MLCCs - Multilayer Ceramic Capacitors C322C101J2G5TA

Description
Radial C0G ceramic cap,100pF 200V 5mm
Request a Quote Datasheet
Description
Radial C0G ceramic cap,100pF 200V 5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 5381376 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
5381376
MLCCs - Multilayer Ceramic Capacitors 5381376
Radial C0G ceramic cap,100pF 200V 5mm

Radial C0G ceramic cap,100pF 200V 5mm

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 5381376P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
5381376P
MLCCs - Multilayer Ceramic Capacitors 5381376P
Radial C0G ceramic cap,100pF 200V 5mm

Radial C0G ceramic cap,100pF 200V 5mm

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1734808 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1734808
MLCCs - Multilayer Ceramic Capacitors 1734808
Radial C0G ceramic cap,100pF 200V 5mm

Radial C0G ceramic cap,100pF 200V 5mm

Supplier's Site
Ceramic Capacitors - 399-4320-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4320-ND
Ceramic Capacitors 399-4320-ND
100pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C322C101J2G5TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C322C101J2G5TA
Capacitors - Ceramic Capacitors C322C101J2G5TA
CAP CER 100PF 200V NP0 RADIAL

CAP CER 100PF 200V NP0 RADIAL

Supplier's Site
Ceramic Capacitors - C322C101J2G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C322C101J2G5TA
Ceramic Capacitors C322C101J2G5TA
CAP CER 100PF 200V NP0 RADIAL

CAP CER 100PF 200V NP0 RADIAL

Supplier's Site Datasheet
Cap, 100Pf, 200V, 5%, C0G/np0; Capacitance Kemet - 45AC7074 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 200V, 5%, C0G/np0; Capacitance Kemet
45AC7074
Cap, 100Pf, 200V, 5%, C0G/np0; Capacitance Kemet 45AC7074
CAP, 100PF, 200V, 5%, C0G/NP0; Capacitance:100pF; Voltage Rating:200V; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; RoHS Compliant: Yes

CAP, 100PF, 200V, 5%, C0G/NP0; Capacitance:100pF; Voltage Rating:200V; Product Range:Goldmax, 300 Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5381376 5381376P 399-4320-ND C322C101J2G5TA C322C101J2G5TA 45AC7074
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 100Pf, 200V, 5%, C0G/np0; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Technology Multilayer Multilayer Single-Layer Film Capacitors
Applications Automotive Automotive General Purpose General Purpose; General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-103MMR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
27PF 250V Capacitor - 60-060322500270FQTLSM - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details