.010UF 100V ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C321C103M1R5TA-ND | C321C103M1R5TA | 13M8667 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | .010Uf 100V Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | Bypass | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) |