KEMET Electronics Corporation Ceramic Capacitors C321C103K2R5TA

Description
10000pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C321C103K2R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C321C103K2R5TA-ND
Ceramic Capacitors 399-C321C103K2R5TA-ND
10000pF ±10% 200V Ceramic Capacitor X7R Radial

10000pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - C321C103K2R5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C321C103K2R5TA
Ceramic Capacitors C321C103K2R5TA
CAP CER 10000PF 200V X7R RADIAL

CAP CER 10000PF 200V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C321C103K2R5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C321C103K2R5TA
Capacitors - Ceramic Capacitors C321C103K2R5TA
CAP CER 10000PF 200V X7R RADIAL

CAP CER 10000PF 200V X7R RADIAL

Supplier's Site
.010Uf 200V Rohs Compliant Kemet - 13M8666 - Newark, An Avnet Company
Chicago, IL, United States
.010Uf 200V Rohs Compliant Kemet
13M8666
.010Uf 200V Rohs Compliant Kemet 13M8666
.010UF 200V ROHS COMPLIANT: YES

.010UF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C321C103K2R5TA-ND C321C103K2R5TA C321C103K2R5TA 13M8666
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors .010Uf 200V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications Bypass Bypass Bypass; Bypass, Decoupling
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 105MPW250K - 1090825-105MPW250K - Win Source Electronics
Specs
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 1 microF
View Details
4 suppliers
Film Capacitors - 1725781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details