KEMET Electronics Corporation Ceramic Capacitors C321C103K1R5TA

Description
10000pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-13982-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13982-ND
Ceramic Capacitors 399-13982-ND
10000pF ±10% 100V Ceramic Capacitor X7R Radial

10000pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
.010Uf 100V Rohs Compliant Kemet - 39K7292 - Newark, An Avnet Company
Chicago, IL, United States
.010Uf 100V Rohs Compliant Kemet
39K7292
.010Uf 100V Rohs Compliant Kemet 39K7292
.010UF 100V ROHS COMPLIANT: YES

.010UF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-13982-ND 39K7292
Product Name Ceramic Capacitors .010Uf 100V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 338-4145-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers