CAP CER RAD MONO
1000PF 50.0V ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C321C102K5R5TA-ND | C321C102K5R5TA | 13M8665 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 1000Pf 50.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | Bypass | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) |