KEMET Electronics Corporation Ceramic Capacitors C320C919C3G5TA

Description
9.1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
9.1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C320C919C3G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C320C919C3G5TA-ND
Ceramic Capacitors C320C919C3G5TA-ND
9.1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 Radial

9.1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C320C919C3G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C320C919C3G5TA
Ceramic Capacitors C320C919C3G5TA
CAP CER 9.1PF 25V C0G/NP0 RADIAL

CAP CER 9.1PF 25V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C320C919C3G5TA-ND C320C919C3G5TA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101153U050EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Film Capacitors - 1725948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details