91pF ±2% 50V Ceramic Capacitor C0G, NP0 Radial
Capacitor,Ceramic,91
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C320C910G5G5TA-ND | 13M8652 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,91Pf,5Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 2 (+/- %) |