KEMET Electronics Corporation Ceramic Capacitors C320C759DAG5TA

Description
7.5pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
7.5pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C320C759DAG5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C320C759DAG5TA-ND
Ceramic Capacitors C320C759DAG5TA-ND
7.5pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 Radial

7.5pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C320C759DAG5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C320C759DAG5TA
Ceramic Capacitors C320C759DAG5TA
CAP CER 7.5PF 250V C0G/NP0 RAD

CAP CER 7.5PF 250V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C320C759DAG5TA-ND C320C759DAG5TA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R9C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 1943375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details