KEMET Electronics Corporation Ceramic Capacitors C320C563J1G5TA

Description
0.056µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
0.056µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C320C563J1G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C320C563J1G5TA-ND
Ceramic Capacitors C320C563J1G5TA-ND
0.056µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

0.056µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
.056Uf 100V Rohs Compliant Kemet - 86AC9611 - Newark, An Avnet Company
Chicago, IL, United States
.056Uf 100V Rohs Compliant Kemet
86AC9611
.056Uf 100V Rohs Compliant Kemet 86AC9611
.056UF 100V ROHS COMPLIANT: YES

.056UF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number C320C563J1G5TA-ND 86AC9611
Product Name Ceramic Capacitors .056Uf 100V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers