KEMET Electronics Corporation Ceramic Capacitors C320C519CAG5TA

Description
5.1pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
5.1pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C320C519CAG5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C320C519CAG5TA-ND
Ceramic Capacitors C320C519CAG5TA-ND
5.1pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 Radial

5.1pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number C320C519CAG5TA-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C184U063DG2DP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers