510pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Capacitor,Ceramic,51
CAP CER 510PF 500V C0G/NP0 RAD
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C320C511JCG5TA-ND | 13M8575 | C320C511JCG5TA |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,510Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |