KEMET Electronics Corporation Ceramic Capacitors C320C479DAG5TA7301

Description
4.7pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
4.7pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C320C479DAG5TA7301-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C320C479DAG5TA7301-ND
Ceramic Capacitors C320C479DAG5TA7301-ND
4.7pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 Radial

4.7pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C320C479DAG5TA7301 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C320C479DAG5TA7301
Ceramic Capacitors C320C479DAG5TA7301
CAP CER 4.7PF 250V C0G/NP0 RAD

CAP CER 4.7PF 250V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C320C479DAG5TA7301-ND C320C479DAG5TA7301
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - M39014/011285 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details