KEMET Electronics Corporation Ceramic Capacitors C320C471K2G5TA

Description
470pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
470pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C320C471K2G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C320C471K2G5TA-ND
Ceramic Capacitors 399-C320C471K2G5TA-ND
470pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

470pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C320C471K2G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C320C471K2G5TA
Ceramic Capacitors C320C471K2G5TA
CAP CER 470PF 200V C0G/NP0 RAD

CAP CER 470PF 200V C0G/NP0 RAD

Supplier's Site Datasheet
470.pf 200V Rohs Compliant Kemet - 39K7190 - Newark, An Avnet Company
Chicago, IL, United States
470.pf 200V Rohs Compliant Kemet
39K7190
470.pf 200V Rohs Compliant Kemet 39K7190
470.PF 200V ROHS COMPLIANT: YES

470.PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C320C471K2G5TA-ND C320C471K2G5TA 39K7190
Product Name Ceramic Capacitors Ceramic Capacitors 470.pf 200V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M15G101K2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details