KEMET C320C334M5U5TA
KEMET C320C334M5U5TA
KEMET C320C334M5U5TA
0.33µF ±20% 50V Ceramic Capacitor Z5U Radial
CERAMIC CAPACITOR 0.33UF 50V Z5U 20%, RADIAL; Capacitance:0.33µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Product Range:GoldMax 300 Series RoHS Compliant: Yes
Multilayer Ceramic Capacitor, Gold Max, C320 Series, 0.33 - F, - 20%, Z5U, 50 V, Radial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8015390P | 8015390 | 399-4299-ND | 70095211 | 43K3195 | 58M4555 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Capacitor;Ceramic;Cap .330UF ;Tol+-20%;Radial; Vol-Rtg 50V | Ceramic Capacitor 0.33Uf 50V Z5U 20%, Radial; Capacitance Kemet | Multilayer Ceramic Capacitor, Gold Max, C320 Series, 0.33 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kemet |
| Technology | Multilayer | Multilayer | Multilayer | |||
| Applications | Automotive | Automotive | General Purpose | General Purpose | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition; Z5U | Ceramic Composition; Z5U | Ceramic Composition | Ceramic Composition; Z5U | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |