KEMET Electronics Corporation Ceramic Capacitors C320C332K2R5CA

Description
3300pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3300pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-2034-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-2034-ND
Ceramic Capacitors 399-2034-ND
3300pF ±10% 200V Ceramic Capacitor X7R Radial

3300pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - C320C332K2R5CA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C320C332K2R5CA
Ceramic Capacitors C320C332K2R5CA
CAP CER 3300PF 200V X7R RADIAL

CAP CER 3300PF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 399-2034-ND C320C332K2R5CA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details