Cap Ceramic 27nF 50V X7R 10% Radial 2.54mm Product overview: C320C273K5R5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C273K5R5TA can be used for catalog matching and distributor lookup.
0.027µF ±10% 50V Ceramic Capacitor X7R Radial
CAP, MLCC, X7R, 0.027UF, 50V, RADIAL; Capacitance:27000pF;
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-C320C273K5R5TA | 399-9779-ND | 72K8274 |
| Product Name | 27nF 50V Capacitor | Ceramic Capacitors | Cap, Mlcc, X7R, 0.027Uf, 50V, Radial; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0270 microF | 0.0270 microF | 0.0270 microF |