270pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Cap Ceramic 270pF 500V C0G 5% Radial 2.54mm 125°C Bulk Product overview: C320C271JCG5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C320C271JCG5TA can be used for catalog matching and distributor lookup.
CAP CER 270PF 500V C0G/NP0 RAD
Capacitor,Ceramic,27
CAP CER 270PF 500V C0G/NP0 RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C320C271JCG5TA-ND | 60-C320C271JCG5TA | C320C271JCG5TA | 14M5017 | C320C271JCG5TA |
| Product Name | Ceramic Capacitors | 270pF 500V Capacitor | Capacitors - Ceramic Capacitors | Capacitor,ceramic,270Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose; General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |