KEMET Electronics Corporation Ceramic Capacitors C320C223K5G5TA

Description
0.022µF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C320C223K5G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C320C223K5G5TA-ND
Ceramic Capacitors C320C223K5G5TA-ND
0.022µF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

0.022µF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - C320C223K5G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C320C223K5G5TA
Ceramic Capacitors C320C223K5G5TA
CAP CER RAD 22NF 50V C0G 10%

CAP CER RAD 22NF 50V C0G 10%

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C320C223K5G5TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C320C223K5G5TA
Capacitors - Ceramic Capacitors C320C223K5G5TA
CAP CER RAD 22NF 50V C0G 10%

CAP CER RAD 22NF 50V C0G 10%

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C320C223K5G5TA-ND C320C223K5G5TA C320C223K5G5TA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021358 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details